Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSH2818R0300FEA

Description
30 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSHA-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.03TR-ND
Chip Resistor - Surface Mount WSHA-.03TR-ND
30 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .03 OHM 5W 1% 2818 SMD - WSH2818R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 5W 1% 2818 SMD
WSH2818R0300FEA
RES .03 OHM 5W 1% 2818 SMD WSH2818R0300FEA
RES .03ohm 5W 1% 2818 SMD

RES .03ohm 5W 1% 2818 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSH2818R0300FEA
1118046-WSH2818R0300FEA
Chip Resistor - Surface Mount - WSH2818R0300FEA 1118046-WSH2818R0300FEA
Manufacturer: Vishay Win Source Part Number: 1118046-WSH2818R0300 FEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.055" (1.39mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 5W Resistance (Ohms): 0.03 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 170°C Case / Package: 2818 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118046-WSH2818R0300FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.055" (1.39mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.03
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 170°C
Case / Package: 2818
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.03 OHM 5W Resistor - 52-WSH2818R0300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.03 OHM 5W Resistor
52-WSH2818R0300FEA
0.03 OHM 5W Resistor 52-WSH2818R0300FEA
RES 0.03 OHM 1% 5W 2818 Product overview: WSH2818R0300FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0300FEA can be used for catalog matching and distributor lookup.

RES 0.03 OHM 1% 5W 2818 Product overview: WSH2818R0300FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.03 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSHA-.03TR-ND WSH2818R0300FEA 1118046-WSH2818R0300FEA 52-WSH2818R0300FEA
Product Name Chip Resistor - Surface Mount RES .03 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount - WSH2818R0300FEA 0.03 OHM 5W Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details