Vishay Precision Group Chip Resistor - Surface Mount WSH2818R0200FEA

Description
20 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSHA-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.02TR-ND
Chip Resistor - Surface Mount WSHA-.02TR-ND
20 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.02 OHM 5W Resistor - 52-WSH2818R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 5W Resistor
52-WSH2818R0200FEA
0.02 OHM 5W Resistor 52-WSH2818R0200FEA
RES 0.02 OHM 1% 5W 2818 Product overview: WSH2818R0200FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0200FEA can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 5W 2818 Product overview: WSH2818R0200FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .02 OHM 5W 1% 2818 SMD - WSH2818R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 5W 1% 2818 SMD
WSH2818R0200FEA
RES .02 OHM 5W 1% 2818 SMD WSH2818R0200FEA
RES .02ohm 5W 1% 2818 SMD

RES .02ohm 5W 1% 2818 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSH2818R0200FEA
903370-WSH2818R0200FEA
Chip Resistor - Surface Mount - WSH2818R0200FEA 903370-WSH2818R0200FEA
Manufacturer: Vishay Win Source Part Number: 903370-WSH2818R0200F EA Series: WSH2818 Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Nonstandard Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 2818 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: WSHA-.02TR, WSHA-.02DKR, WSHA-.02CT

Manufacturer: Vishay
Win Source Part Number: 903370-WSH2818R0200FEA
Series: WSH2818
Operating Temperature Range: -65°C ~ 170°C
Features: 20 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Nonstandard
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 2818
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: WSHA-.02TR, WSHA-.02DKR, WSHA-.02CT

Buy Now Datasheet
Resistor, 2818, R02, 5W, 1%; Resistance Vishay - 79T5795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2818, R02, 5W, 1%; Resistance Vishay
79T5795
Resistor, 2818, R02, 5W, 1%; Resistance Vishay 79T5795
RESISTOR, 2818, R02, 5W, 1%; Resistance:0.02ohm; Product Range:WSH2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RESISTOR, 2818, R02, 5W, 1%; Resistance:0.02ohm; Product Range:WSH2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSHA-.02TR-ND 52-WSH2818R0200FEA WSH2818R0200FEA 903370-WSH2818R0200FEA 79T5795
Product Name Chip Resistor - Surface Mount 0.02 OHM 5W Resistor RES .02 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount - WSH2818R0200FEA Resistor, 2818, R02, 5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Nonstandard Surface Mount Technology (SMT / SMD) 2818 [7146 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details