Vishay Intertechnology, Inc. 0.015 OHM 5W Resistor WSH2818R0150FEA

Description
RES 0.015 OHM 1% 5W 2818 Product overview: WSH2818R0150FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0150FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.015 OHM 1% 5W 2818 Product overview: WSH2818R0150FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0150FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.015 OHM 5W Resistor - 52-WSH2818R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.015 OHM 5W Resistor
52-WSH2818R0150FEA
0.015 OHM 5W Resistor 52-WSH2818R0150FEA
RES 0.015 OHM 1% 5W 2818 Product overview: WSH2818R0150FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0150FEA can be used for catalog matching and distributor lookup.

RES 0.015 OHM 1% 5W 2818 Product overview: WSH2818R0150FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236324-WSH2818R0150FEA
Resistors - Chip Resistor - Surface Mount 1236324-WSH2818R0150FEA
Win Source Part Number: 1236324-WSH2818R0150 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSH2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.055" (1.39mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 15 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSHA-.015CT,WSHA-.01 5DKR,WSHA-.015TR Product Status: Obsolete

Win Source Part Number: 1236324-WSH2818R0150FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSH2818
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.39mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 15 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSHA-.015CT,WSHA-.015DKR,WSHA-.015TR
Product Status: Obsolete

Buy Now Datasheet
Chip Resistor - Surface Mount - WSHA-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.015TR-ND
Chip Resistor - Surface Mount WSHA-.015TR-ND
15 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .015 OHM 5W 1% 2818 SMD - WSH2818R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 5W 1% 2818 SMD
WSH2818R0150FEA
RES .015 OHM 5W 1% 2818 SMD WSH2818R0150FEA
RES .015ohm 5W 1% 2818 SMD

RES .015ohm 5W 1% 2818 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSH2818R0150FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSH2818R0150FEA
Chip Resistor - Surface Mount WSH2818R0150FEA
RES 0.015 OHM 1% 5W 2818

RES 0.015 OHM 1% 5W 2818

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSH2818R0150FEA 1236324-WSH2818R0150FEA WSHA-.015TR-ND WSH2818R0150FEA WSH2818R0150FEA
Product Name 0.015 OHM 5W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES .015 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount
Mounting / Packaging Nonstandard Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details