Vishay Intertechnology, Inc. RES .009 OHM 5W 1% 2818 SMD WSH28189L000FEA

Description
RES .009ohm 5W 1% 2818 SMD
Request a Quote Datasheet
Description
RES .009ohm 5W 1% 2818 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .009 OHM 5W 1% 2818 SMD - WSH28189L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .009 OHM 5W 1% 2818 SMD
WSH28189L000FEA
RES .009 OHM 5W 1% 2818 SMD WSH28189L000FEA
RES .009ohm 5W 1% 2818 SMD

RES .009ohm 5W 1% 2818 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSHA-.009TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.009TR-ND
Chip Resistor - Surface Mount WSHA-.009TR-ND
9 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSH28189L000FEA WSHA-.009TR-ND
Product Name RES .009 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0090 ohms 0.0090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details