Vishay Intertechnology, Inc. RES .007 OHM 5W 1% 2818 SMD WSH28187L000FEA

Description
RES .007ohm 5W 1% 2818 SMD
Request a Quote Datasheet
Description
RES .007ohm 5W 1% 2818 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .007 OHM 5W 1% 2818 SMD - WSH28187L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .007 OHM 5W 1% 2818 SMD
WSH28187L000FEA
RES .007 OHM 5W 1% 2818 SMD WSH28187L000FEA
RES .007ohm 5W 1% 2818 SMD

RES .007ohm 5W 1% 2818 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSH28187L000FEA
1118045-WSH28187L000FEA
Chip Resistor - Surface Mount - WSH28187L000FEA 1118045-WSH28187L000FEA
Manufacturer: Vishay Win Source Part Number: 1118045-WSH28187L000 FEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.055" (1.39mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 5W Resistance (Ohms): 0.007 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 170°C Case / Package: 2818 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1118045-WSH28187L000FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.055" (1.39mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.007
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 170°C
Case / Package: 2818
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - WSHA-.007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.007TR-ND
Chip Resistor - Surface Mount WSHA-.007TR-ND
7 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.007 OHM 5W Resistor - 52-WSH28187L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.007 OHM 5W Resistor
52-WSH28187L000FEA
0.007 OHM 5W Resistor 52-WSH28187L000FEA
RES 0.007 OHM 1% 5W 2818 Product overview: WSH28187L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.007 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28187L000FEA can be used for catalog matching and distributor lookup.

RES 0.007 OHM 1% 5W 2818 Product overview: WSH28187L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.007 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.007 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28187L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number WSH28187L000FEA 1118045-WSH28187L000FEA WSHA-.007TR-ND 52-WSH28187L000FEA
Product Name RES .007 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount - WSH28187L000FEA Chip Resistor - Surface Mount 0.007 OHM 5W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details