Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSH28185L000FEA

Description
5 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSHA-.005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.005TR-ND
Chip Resistor - Surface Mount WSHA-.005TR-ND
5 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .005 OHM 5W 1% 2818 SMD - WSH28185L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 5W 1% 2818 SMD
WSH28185L000FEA
RES .005 OHM 5W 1% 2818 SMD WSH28185L000FEA
RES .005ohm 5W 1% 2818 SMD

RES .005ohm 5W 1% 2818 SMD

Supplier's Site
0.005 OHM 5W Resistor - 52-WSH28185L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.005 OHM 5W Resistor
52-WSH28185L000FEA
0.005 OHM 5W Resistor 52-WSH28185L000FEA
RES 0.005 OHM 1% 5W 2818 Product overview: WSH28185L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28185L000FEA can be used for catalog matching and distributor lookup.

RES 0.005 OHM 1% 5W 2818 Product overview: WSH28185L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28185L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1203337-WSH28185L000FEA
Resistors - Chip Resistor - Surface Mount 1203337-WSH28185L000FEA
Win Source Part Number: 1203337-WSH28185L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSH2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.055" (1.39mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 5 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Alternative Parts (Cross-Reference): WSH28185L000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSHA-.005CT,WSHA-.00 5DKR,WSHA-.005TR Product Status: Obsolete

Win Source Part Number: 1203337-WSH28185L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSH2818
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.39mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Alternative Parts (Cross-Reference): WSH28185L000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSHA-.005CT,WSHA-.005DKR,WSHA-.005TR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number WSHA-.005TR-ND WSH28185L000FEA 52-WSH28185L000FEA 1203337-WSH28185L000FEA
Product Name Chip Resistor - Surface Mount RES .005 OHM 5W 1% 2818 SMD 0.005 OHM 5W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers