Vishay Intertechnology, Inc. 0.004 OHM 5W Resistor WSH28184L000FEA

Description
RES 0.004 OHM 1% 5W 2818 Product overview: WSH28184L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28184L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.004 OHM 1% 5W 2818 Product overview: WSH28184L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28184L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.004 OHM 5W Resistor - 52-WSH28184L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.004 OHM 5W Resistor
52-WSH28184L000FEA
0.004 OHM 5W Resistor 52-WSH28184L000FEA
RES 0.004 OHM 1% 5W 2818 Product overview: WSH28184L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28184L000FEA can be used for catalog matching and distributor lookup.

RES 0.004 OHM 1% 5W 2818 Product overview: WSH28184L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH28184L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1019323-WSH28184L000FEA
Resistors - Chip Resistor - Surface Mount 1019323-WSH28184L000FEA
Win Source Part Number: 1019323-WSH28184L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSH2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.055" (1.39mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 4 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSHA-.004CT,WSHA-.00 4TR,WSHA-.004DKR Product Status: Obsolete

Win Source Part Number: 1019323-WSH28184L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSH2818
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.39mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 4 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSHA-.004CT,WSHA-.004TR,WSHA-.004DKR
Product Status: Obsolete

Buy Now Datasheet
RES .004 OHM 5W 1% 2818 SMD - WSH28184L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .004 OHM 5W 1% 2818 SMD
WSH28184L000FEA
RES .004 OHM 5W 1% 2818 SMD WSH28184L000FEA
RES .004ohm 5W 1% 2818 SMD

RES .004ohm 5W 1% 2818 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSHA-.004TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.004TR-ND
Chip Resistor - Surface Mount WSHA-.004TR-ND
4 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSH28184L000FEA 1019323-WSH28184L000FEA WSH28184L000FEA WSHA-.004TR-ND
Product Name 0.004 OHM 5W Resistor Resistors - Chip Resistor - Surface Mount RES .004 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0040 ohms 0.0040 ohms 0.0040 ohms 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - A126490TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details