Vishay Intertechnology, Inc. Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk WSF452796K50FKEK

Description
Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk - WSF452796K50FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk
WSF452796K50FKEK
Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk WSF452796K50FKEK
Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk

Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452796K50FKEK
Product Name Res Metal Film 4527 96.5K Ohm 1% 2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details