Vishay Intertechnology, Inc. Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452790K90DKEA

Description
Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF452790K90DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF452790K90DKEA
Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452790K90DKEA
Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452790K90DKEA
Product Name Res Metal Film 4527 90.9K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details