Vishay Intertechnology, Inc. Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF452784R50DHEB

Description
Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R - WSF452784R50DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
WSF452784R50DHEB
Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF452784R50DHEB
Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452784R50DHEB
Product Name Res Metal Film 4527 84.5 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers