Vishay Intertechnology, Inc. Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk WSF452780K60FEEK

Description
Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk - WSF452780K60FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk
WSF452780K60FEEK
Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk WSF452780K60FEEK
Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk

Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452780K60FEEK
Product Name Res Metal Film 4527 80.6K Ohm 1% 2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers