Vishay Intertechnology, Inc. Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk WSF45275K760DEEK

Description
Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk - WSF45275K760DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
WSF45275K760DEEK
Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk WSF45275K760DEEK
Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk

Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45275K760DEEK
Product Name Res Metal Film 4527 5.76K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers