Vishay Intertechnology, Inc. Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSF452756R20FHEA

Description
Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSF452756R20FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSF452756R20FHEA
Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSF452756R20FHEA
Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452756R20FHEA
Product Name Res Metal Film 4527 56.2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers