Vishay Intertechnology, Inc. Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452756K20DKEA

Description
Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF452756K20DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF452756K20DKEA
Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452756K20DKEA
Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452756K20DKEA
Product Name Res Metal Film 4527 56.2K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers