Vishay Intertechnology, Inc. Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk WSF452754R90DKEK

Description
Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk - WSF452754R90DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
WSF452754R90DKEK
Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk WSF452754R90DKEK
Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk

Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452754R90DKEK
Product Name Res Metal Film 4527 54.9 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details