Vishay Intertechnology, Inc. Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452753K60DKEB

Description
Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF452753K60DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF452753K60DKEB
Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452753K60DKEB
Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452753K60DKEB
Product Name Res Metal Film 4527 53.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details