Vishay Intertechnology, Inc. Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R WSF452751R10DEEA

Description
Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R - WSF452751R10DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
WSF452751R10DEEA
Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R WSF452751R10DEEA
Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R

Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452751R10DEEA
Product Name Res Metal Film 4527 51.1 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers