Vishay Intertechnology, Inc. Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452751K10DKEB

Description
Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF452751K10DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF452751K10DKEB
Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452751K10DKEB
Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452751K10DKEB
Product Name Res Metal Film 4527 51.1K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details