Vishay Intertechnology, Inc. Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk WSF45274K700DKEK

Description
Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk - WSF45274K700DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
WSF45274K700DKEK
Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk WSF45274K700DKEK
Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk

Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45274K700DKEK
Product Name Res Metal Film 4527 4.7K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers