Vishay Intertechnology, Inc. Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452743R00DKEA

Description
Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF452743R00DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF452743R00DKEA
Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452743R00DKEA
Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452743R00DKEA
Product Name Res Metal Film 4527 43 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers