Vishay Intertechnology, Inc. Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF452743K20DHEK

Description
Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk - WSF452743K20DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
WSF452743K20DHEK
Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF452743K20DHEK
Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452743K20DHEK
Product Name Res Metal Film 4527 43.2K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers