Vishay Intertechnology, Inc. Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF452741R00DHEK

Description
Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk - WSF452741R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
WSF452741R00DHEK
Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF452741R00DHEK
Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452741R00DHEK
Product Name Res Metal Film 4527 41 Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details