Vishay Intertechnology, Inc. Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk WSF452740R10DEEK

Description
Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk - WSF452740R10DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
WSF452740R10DEEK
Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk WSF452740R10DEEK
Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk

Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452740R10DEEK
Product Name Res Metal Film 4527 40.1 Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details