Vishay Intertechnology, Inc. Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF45273K740DHEB

Description
Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R - WSF45273K740DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
WSF45273K740DHEB
Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF45273K740DHEB
Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45273K740DHEB
Product Name Res Metal Film 4527 3.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers