Vishay Intertechnology, Inc. Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF45273K090DHEK

Description
Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk - WSF45273K090DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
WSF45273K090DHEK
Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF45273K090DHEK
Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45273K090DHEK
Product Name Res Metal Film 4527 3.09K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers