Vishay Intertechnology, Inc. Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF45273K040DHEK

Description
Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk - WSF45273K040DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
WSF45273K040DHEK
Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF45273K040DHEK
Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45273K040DHEK
Product Name Res Metal Film 4527 3.04K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details