Vishay Intertechnology, Inc. Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R WSF452736R00DEEA

Description
Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R - WSF452736R00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
WSF452736R00DEEA
Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R WSF452736R00DEEA
Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R

Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452736R00DEEA
Product Name Res Metal Film 4527 36 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details