Vishay Intertechnology, Inc. Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF452730K10DHEK

Description
Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk - WSF452730K10DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
WSF452730K10DHEK
Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk WSF452730K10DHEK
Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452730K10DHEK
Product Name Res Metal Film 4527 30.1K Ohm 0.5% 2W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details