Vishay Intertechnology, Inc. Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF45272K740DHEB

Description
Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R - WSF45272K740DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
WSF45272K740DHEB
Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF45272K740DHEB
Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45272K740DHEB
Product Name Res Metal Film 4527 2.74K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers