Vishay Intertechnology, Inc. Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk WSF452728R00JKEK

Description
Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk - WSF452728R00JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk
WSF452728R00JKEK
Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk WSF452728R00JKEK
Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk

Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452728R00JKEK
Product Name Res Metal Film 4527 28 Ohm 5% 2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details