Vishay Intertechnology, Inc. Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R WSF452724K90FEEB

Description
Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R - WSF452724K90FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R
WSF452724K90FEEB
Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R WSF452724K90FEEB
Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R

Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452724K90FEEB
Product Name Res Metal Film 4527 24.9K Ohm 1% 2W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers