Vishay Intertechnology, Inc. Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF452724K90DHEA

Description
Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R - WSF452724K90DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
WSF452724K90DHEA
Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF452724K90DHEA
Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452724K90DHEA
Product Name Res Metal Film 4527 24.9K Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details