Vishay Intertechnology, Inc. Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk WSF452720R50DKEK

Description
Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk - WSF452720R50DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
WSF452720R50DKEK
Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk WSF452720R50DKEK
Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk

Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452720R50DKEK
Product Name Res Metal Film 4527 20.5 Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details