Vishay Intertechnology, Inc. Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk WSF452720K50FEEK

Description
Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk - WSF452720K50FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk
WSF452720K50FEEK
Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk WSF452720K50FEEK
Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk

Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452720K50FEEK
Product Name Res Metal Film 4527 20.5K Ohm 1% 2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers