Vishay Intertechnology, Inc. Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk WSF452720K50DEEK

Description
Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk - WSF452720K50DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
WSF452720K50DEEK
Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk WSF452720K50DEEK
Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk

Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452720K50DEEK
Product Name Res Metal Film 4527 20.5K Ohm 0.5% 2W ¦25ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details