Vishay Intertechnology, Inc. Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R WSF4527205R0DEEA

Description
Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R - WSF4527205R0DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
WSF4527205R0DEEA
Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R WSF4527205R0DEEA
Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R

Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF4527205R0DEEA
Product Name Res Metal Film 4527 205 Ohm 0.5% 2W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details