Vishay Intertechnology, Inc. Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF45271K990DKEA

Description
Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF45271K990DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF45271K990DKEA
Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF45271K990DKEA
Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45271K990DKEA
Product Name Res Metal Film 4527 1.99K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers