Vishay Intertechnology, Inc. Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R WSF45271K800JKEA

Description
Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R - WSF45271K800JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R
WSF45271K800JKEA
Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R WSF45271K800JKEA
Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45271K800JKEA
Product Name Res Metal Film 4527 1.8K Ohm 5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details