Vishay Intertechnology, Inc. Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk WSF45271K240DKEK

Description
Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk - WSF45271K240DKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
WSF45271K240DKEK
Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk WSF45271K240DKEK
Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk

Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF45271K240DKEK
Product Name Res Metal Film 4527 1.24K Ohm 0.5% 2W ¦100ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers