Vishay Intertechnology, Inc. Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452719K60DKEA

Description
Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF452719K60DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF452719K60DKEA
Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452719K60DKEA
Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452719K60DKEA
Product Name Res Metal Film 4527 19.6K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers