Vishay Intertechnology, Inc. Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452718K70DKEB

Description
Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF452718K70DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF452718K70DKEB
Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF452718K70DKEB
Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452718K70DKEB
Product Name Res Metal Film 4527 18.7K Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details