Vishay Intertechnology, Inc. Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R WSF452718K20FKEB

Description
Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R - WSF452718K20FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R
WSF452718K20FKEB
Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R WSF452718K20FKEB
Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF452718K20FKEB
Product Name Res Metal Film 4527 18.2K Ohm 1% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers