Vishay Intertechnology, Inc. Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF4527143R0DKEA

Description
Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R - WSF4527143R0DKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
WSF4527143R0DKEA
Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R WSF4527143R0DKEA
Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF4527143R0DKEA
Product Name Res Metal Film 4527 143 Ohm 0.5% 2W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details