Vishay Intertechnology, Inc. Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF4527143R0DHEB

Description
Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R - WSF4527143R0DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
WSF4527143R0DHEB
Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R WSF4527143R0DHEB
Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF4527143R0DHEB
Product Name Res Metal Film 4527 143 Ohm 0.5% 2W ¦50ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details