Vishay Intertechnology, Inc. Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R WSF4527100R0JKTA

Description
Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R - WSF4527100R0JKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R
WSF4527100R0JKTA
Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R WSF4527100R0JKTA
Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R

Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R

Supplier's Site
SMD 100 Ohm 2W Resistor - 52-WSF4527100R0JKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 2W Resistor
52-WSF4527100R0JKTA
SMD 100 Ohm 2W Resistor 52-WSF4527100R0JKTA
Res Metal Film 4527 100 Ohm 5% 2W 100ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSF4527100R0JKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSF4527100R0JKTA can be used for catalog matching and distributor lookup.

Res Metal Film 4527 100 Ohm 5% 2W 100ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSF4527100R0JKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSF4527100R0JKTA can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - WSF4527100R0JKTA - 1104896-WSF4527100R0JKTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSF4527100R0JKTA
1104896-WSF4527100R0JKTA
Chip Resistor - Surface Mount - WSF4527100R0JKTA 1104896-WSF4527100R0JKTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104896-WSF4527100R0 JKTA Packaging: Tape & Reel Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 100 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104896-WSF4527100R0JKTA
Packaging: Tape & Reel
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Film
Resistance: 100 Ω
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSF4527100R0JKTA 52-WSF4527100R0JKTA 1104896-WSF4527100R0JKTA
Product Name Res Metal Film 4527 100 Ohm 5% 2W ¦100ppm/¦C SMD T/R SMD 100 Ohm 2W Resistor Chip Resistor - Surface Mount - WSF4527100R0JKTA
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details