Vishay Intertechnology, Inc. Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF25159K880DKEB

Description
Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R - WSF25159K880DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
WSF25159K880DKEB
Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF25159K880DKEB
Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25159K880DKEB
Product Name Res Metal Film 2515 9.88K Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers