Vishay Intertechnology, Inc. Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF25156K040DHEK

Description
Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSF25156K040DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSF25156K040DHEK
Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF25156K040DHEK
Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF25156K040DHEK
Product Name Res Metal Film 2515 6.04K Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers