Vishay Intertechnology, Inc. Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF2515681R0DHEK

Description
Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk - WSF2515681R0DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
WSF2515681R0DHEK
Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk WSF2515681R0DHEK
Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF2515681R0DHEK
Product Name Res Metal Film 2515 681 Ohm 0.5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers