Vishay Intertechnology, Inc. Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R WSF251566R50DEEB

Description
Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R - WSF251566R50DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
WSF251566R50DEEB
Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R WSF251566R50DEEB
Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R

Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251566R50DEEB
Product Name Res Metal Film 2515 66.5 Ohm 0.5% 1W ¦25ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers