Vishay Intertechnology, Inc. Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF251562R00DKEB

Description
Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote
Description
Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R - WSF251562R00DKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
WSF251562R00DKEB
Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R WSF251562R00DKEB
Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSF251562R00DKEB
Product Name Res Metal Film 2515 62 Ohm 0.5% 1W ¦100ppm/¦C SMD T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers